TE Connectivity Automotive Connector EMC Shielding 2386215-1

Description
Body Features Primary Product Material : Copper Alloy Configuration Features Number of Positions : 2 Industry Standards Industry Standard : USCAR Product Type Features Connector Shielding Accessory Type : Shield Sealable : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Configuration Features Number of Positions : 2 Industry Standards Industry Standard : USCAR Product Type Features Connector Shielding Accessory Type : Shield Sealable : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2386215-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2386215-1
Automotive Connector EMC Shielding 2386215-1
Body Features Primary Product Material : Copper Alloy Configuration Features Number of Positions : 2 Industry Standards Industry Standard : USCAR Product Type Features Connector Shielding Accessory Type : Shield Sealable : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy

Configuration Features


  • Number of Positions : 2

Industry Standards


  • Industry Standard : USCAR

Product Type Features


  • Connector Shielding Accessory Type : Shield
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 1734-2386215-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1734-2386215-1-ND
Rectangular Connector Accessories 1734-2386215-1-ND
HDR SUB ASSY,2POS,PIN DIA 1.0,90

HDR SUB ASSY,2POS,PIN DIA 1.0,90

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2386215-1 1734-2386215-1-ND
Product Name Automotive Connector EMC Shielding Rectangular Connector Accessories
Connector Type Automotive Connector; DIN Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Electronic Connector - 340-1-1703494-4 - ERSAELECTRONICS PTE. LTD.
Specs
Connector Type Automotive Connector
View Details
2 suppliers
Din Rail, Channel - 17-1SNA125438R1400-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 10 to 22 AWG
View Details
2 suppliers