TE Connectivity Applicators 2386205-1

Description
Contact Features Crimp Type : Hexagonal Crimping Dimensions Insulation Diameter Range : 4.56 - 4.86 MM  [.179 - .191 INCH ] Wire Crimp Width : 4.8 MM  [.141 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-LP Applicator Feed Type : Loose Piece Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : GII+
Request a Quote
Description
Contact Features Crimp Type : Hexagonal Crimping Dimensions Insulation Diameter Range : 4.56 - 4.86 MM  [.179 - .191 INCH ] Wire Crimp Width : 4.8 MM  [.141 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-LP Applicator Feed Type : Loose Piece Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : GII+
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2386205-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2386205-1
Applicators 2386205-1
Contact Features Crimp Type : Hexagonal Crimping Dimensions Insulation Diameter Range : 4.56 - 4.86 MM  [.179 - .191 INCH ] Wire Crimp Width : 4.8 MM  [.141 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-LP Applicator Feed Type : Loose Piece Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : GII+

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Insulation Diameter Range : 4.56 - 4.86 MM  [.179 - .191 INCH ]
  • Wire Crimp Width : 4.8 MM  [.141 INCH ]

Other


  • Alignment Aids : Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : Mid Size Wire Applicator-LP
  • Applicator Feed Type : Loose Piece
  • Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
  • Terminator Type : GII+
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2386205-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633773-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803246-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details