TE Connectivity High Speed Pluggable IO Connectors & Cages 2386164-1

Description
Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 4 Contact Features Contact Mating Area Plating Material : Nickel (Ni) Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Heat Sink Compatible : No Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP112 Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 4 Contact Features Contact Mating Area Plating Material : Nickel (Ni) Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Heat Sink Compatible : No Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP112 Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2386164-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2386164-1
High Speed Pluggable IO Connectors & Cages 2386164-1
Configuration Features Number of Ports : 4 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 4 Contact Features Contact Mating Area Plating Material : Nickel (Ni) Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Heat Sink Compatible : No Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : QSFP112 Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Number of Rear EONs per Port Column : 2
  • Port Matrix Configuration : 1 x 4

Contact Features


  • Contact Mating Area Plating Material : Nickel (Ni)

Electrical Characteristics


  • Data Rate (Max) (GBS) : 112

Housing Features


  • Cage Material : Stainless Steel

Operation/Application


  • Heat Sink Compatible : No

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : QSFP112
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2386164-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2386164-1-ND
Pluggable Connector Assemblies 17-2386164-1-ND
CAGE ASSEMBLY, QSFP112 1X4, SPRI

CAGE ASSEMBLY, QSFP112 1X4, SPRI

Buy Now Datasheet
Pluggable I/O Connectors - 2738390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
2738390
Pluggable I/O Connectors 2738390
TE Connectivity 2386164-1 Cage Assembly

TE Connectivity 2386164-1 Cage Assembly

Supplier's Site
Pluggable I/O Connectors - 2738389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable I/O Connectors
2738389
Pluggable I/O Connectors 2738389
TE Connectivity 2386164-1 Cage Assembly

TE Connectivity 2386164-1 Cage Assembly

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2386164-1 17-2386164-1-ND 2738390
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Pluggable I/O Connectors
Termination Through Hole - Press-Fit Solder
Unlock Full Specs
to access all available technical data