TE ConnectivityData Connectivity Housings2386109-3
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : C
Configuration Features Number of Positions : 1 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .51 MM [.02 INCH ]
Housing Features Housing Color : Claret Violet
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : C
Configuration Features Number of Positions : 1 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .51 MM [.02 INCH ]
Housing Features Housing Color : Claret Violet
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : C
Configuration Features Number of Positions : 1 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .51 MM [.02 INCH ]
Housing Features Housing Color : Claret Violet
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Connector & Keying Code : C
Configuration Features
Number of Positions : 1
Number of Rows : 1
Contact Features
Contact Current Rating (Max) (AMP) : 1
Mating Pin Diameter : .51 MM [.02 INCH ]
Housing Features
Housing Color : Claret Violet
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
Circuit Application : Signal
Shielded : No
Other
Connector Position Assurance Capable : No
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Housing for Female Terminals
Connector System : Cable-to-Cable
Mixed & Hybrid Connector : No
Primary Locking Feature : On the Terminal
Sealable : No
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Cable Type : RTK 031
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]