TE Connectivity Connector Backshells 238559-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/71, M83723/98, AS34671, NAS 1692, M83723/68, AS34041, M83723/66, AS34561, M83723/69, M83723/05, M83723/40, M83723/73, MS3471, NAS 1651, M83723/67, M83723/84, M83723/03, M83723/41, AS34091, M83723/42, NAS 1650, M83723/01, NAS 1599, AS34061, M83723/87, NAS 1641, M83723/97, AS34541, M83723/77, AS34681, NAS 1652, NAS 1701, AS34641, M83723/13, M83723/37, M83723/75, M83723/86, MS3470, AS34461, M83723/07, AS34501, M83723/06, M83723/72, M83723/83, NAS 1700, MS3474, AS34011, AS34121, MS3476, AS34001, NAS 1643, NAS 1693, M83723/04, MS3472, MS3475, M83723/14, M83723/43, M83723/65, M83723/74, NAS 1702, NAS 1694, NAS 1699, AS34081, M83723/48, M83723/49, M83723/91, M83723/95, NAS 1653, M83723/92, AS34511, M83723/85, M83723/96, M83723/08, M83723/39, M83723/02, MS3459, M83723/78, M83723/82, AS34241, M83723/38, M83723/76, NAS 1642, M83723/36 Operation/Applicatio n Compatible With Connector Shell Size : 32 Other Connector Interface Specification : MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class L,W Crimp Contact, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class S, AS81703 Series 3 Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/71, M83723/98, AS34671, NAS 1692, M83723/68, AS34041, M83723/66, AS34561, M83723/69, M83723/05, M83723/40, M83723/73, MS3471, NAS 1651, M83723/67, M83723/84, M83723/03, M83723/41, AS34091, M83723/42, NAS 1650, M83723/01, NAS 1599, AS34061, M83723/87, NAS 1641, M83723/97, AS34541, M83723/77, AS34681, NAS 1652, NAS 1701, AS34641, M83723/13, M83723/37, M83723/75, M83723/86, MS3470, AS34461, M83723/07, AS34501, M83723/06, M83723/72, M83723/83, NAS 1700, MS3474, AS34011, AS34121, MS3476, AS34001, NAS 1643, NAS 1693, M83723/04, MS3472, MS3475, M83723/14, M83723/43, M83723/65, M83723/74, NAS 1702, NAS 1694, NAS 1699, AS34081, M83723/48, M83723/49, M83723/91, M83723/95, NAS 1653, M83723/92, AS34511, M83723/85, M83723/96, M83723/08, M83723/39, M83723/02, MS3459, M83723/78, M83723/82, AS34241, M83723/38, M83723/76, NAS 1642, M83723/36 Operation/Applicatio n Compatible With Connector Shell Size : 32 Other Connector Interface Specification : MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class L,W Crimp Contact, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class S, AS81703 Series 3 Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 238559-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
238559-000
Connector Backshells 238559-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/71, M83723/98, AS34671, NAS 1692, M83723/68, AS34041, M83723/66, AS34561, M83723/69, M83723/05, M83723/40, M83723/73, MS3471, NAS 1651, M83723/67, M83723/84, M83723/03, M83723/41, AS34091, M83723/42, NAS 1650, M83723/01, NAS 1599, AS34061, M83723/87, NAS 1641, M83723/97, AS34541, M83723/77, AS34681, NAS 1652, NAS 1701, AS34641, M83723/13, M83723/37, M83723/75, M83723/86, MS3470, AS34461, M83723/07, AS34501, M83723/06, M83723/72, M83723/83, NAS 1700, MS3474, AS34011, AS34121, MS3476, AS34001, NAS 1643, NAS 1693, M83723/04, MS3472, MS3475, M83723/14, M83723/43, M83723/65, M83723/74, NAS 1702, NAS 1694, NAS 1699, AS34081, M83723/48, M83723/49, M83723/91, M83723/95, NAS 1653, M83723/92, AS34511, M83723/85, M83723/96, M83723/08, M83723/39, M83723/02, MS3459, M83723/78, M83723/82, AS34241, M83723/38, M83723/76, NAS 1642, M83723/36 Operation/Applicatio n Compatible With Connector Shell Size : 32 Other Connector Interface Specification : MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class L,W Crimp Contact, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class S, AS81703 Series 3 Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ]
  • Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/71, M83723/98, AS34671, NAS 1692, M83723/68, AS34041, M83723/66, AS34561, M83723/69, M83723/05, M83723/40, M83723/73, MS3471, NAS 1651, M83723/67, M83723/84, M83723/03, M83723/41, AS34091, M83723/42, NAS 1650, M83723/01, NAS 1599, AS34061, M83723/87, NAS 1641, M83723/97, AS34541, M83723/77, AS34681, NAS 1652, NAS 1701, AS34641, M83723/13, M83723/37, M83723/75, M83723/86, MS3470, AS34461, M83723/07, AS34501, M83723/06, M83723/72, M83723/83, NAS 1700, MS3474, AS34011, AS34121, MS3476, AS34001, NAS 1643, NAS 1693, M83723/04, MS3472, MS3475, M83723/14, M83723/43, M83723/65, M83723/74, NAS 1702, NAS 1694, NAS 1699, AS34081, M83723/48, M83723/49, M83723/91, M83723/95, NAS 1653, M83723/92, AS34511, M83723/85, M83723/96, M83723/08, M83723/39, M83723/02, MS3459, M83723/78, M83723/82, AS34241, M83723/38, M83723/76, NAS 1642, M83723/36

Operation/Application


  • Compatible With Connector Shell Size : 32

Other


  • Connector Interface Specification : MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class L,W Crimp Contact, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class S, AS81703 Series 3
  • Entry Size Code : 10
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR10AI
  • Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 238559-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers