TE Connectivity Rectangular Wire & Cable Connectors & Housings 2385533-2

Description
Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 2 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Type : Pin Dimensions Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Locking Ear Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 2 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Type : Pin Dimensions Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Locking Ear Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2385533-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2385533-2
Rectangular Wire & Cable Connectors & Housings 2385533-2
Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 2 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Type : Pin Dimensions Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Locking Ear Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Insertion Force (NEWT) : 15
  • Number of Positions : 2
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 9
  • Contact Type : Pin

Dimensions


  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Locking Ear

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-2385533-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-2385533-2-ND
Rectangular Connector Housings 17-2385533-2-ND
2P DR PLUG VAL-U-LOK PM GWT PLUS

2P DR PLUG VAL-U-LOK PM GWT PLUS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2385533-2 17-2385533-2-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104353-4 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers