TE Connectivity Coax Connectors 2385352-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Screw Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 90 Other Dielectric Material : PEEK Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Flex-to-Board RF Connector Style : Jack RF Interface : 1.35mm Series Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Screw Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 90 Other Dielectric Material : PEEK Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Flex-to-Board RF Connector Style : Jack RF Interface : 1.35mm Series Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2385352-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2385352-1
Coax Connectors 2385352-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Screw Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 90 Other Dielectric Material : PEEK Packaging Features Packaging Method : Bag & Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Flex-to-Board RF Connector Style : Jack RF Interface : 1.35mm Series Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • RF Connector Coupling Mechanism : Screw

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 90

Other


  • Dielectric Material : PEEK

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Flex-to-Board
  • RF Connector Style : Jack
  • RF Interface : 1.35mm Series
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 17-2385352-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-2385352-1-ND
Coaxial Connector (RF) Assemblies 17-2385352-1-ND
1.35mm Connector Jack, Female Socket 50Ohm Surface Mount Compression

1.35mm Connector Jack, Female Socket 50Ohm Surface Mount Compression

Buy Now Datasheet
Rf Connector, 1.35Mm Jack, 50 Ohm; Connector Type Te Connectivity - 68AJ7862 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, 1.35Mm Jack, 50 Ohm; Connector Type Te Connectivity
68AJ7862
Rf Connector, 1.35Mm Jack, 50 Ohm; Connector Type Te Connectivity 68AJ7862
RF CONNECTOR, 1.35MM JACK, 50 OHM; Connector Type:1.35mm Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Screw; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:90GHz RoHS Compliant: Yes

RF CONNECTOR, 1.35MM JACK, 50 OHM; Connector Type:1.35mm Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Screw; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:90GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors RF and Microwave Connectors
Product Number 2385352-1 17-2385352-1-ND 68AJ7862
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Rf Connector, 1.35Mm Jack, 50 Ohm; Connector Type Te Connectivity
Gender Female / Jack Female / Jack
Termination Surface Mount
Mounting Board Mount Surface Mount
Coupling Screw
Unlock Full Specs
to access all available technical data