Adapter Coaxial Connector 1.0mm Plug, Male Pin To 1.35mm Plug, Male Pin 50Ohm
RF ADAPTER, 1MM PLUG-1.35MM PLUG, 50 OHM; Convert From Coax Type:1mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:1.35mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 17-2385349-1-ND | 68AJ7861 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Adapter, 1Mm Plug-1.35Mm Plug, 50 Ohm; Convert From Coax Type Te Connectivity |
| Gender | Male / Plug | Male / Plug |