TE Connectivity Coaxial Connector (RF) Adapters 2385343-1

Description
Adapter Coaxial Connector 1.35mm Jack, Female Socket To 1.35mm Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector 1.35mm Jack, Female Socket To 1.35mm Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 17-2385343-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
17-2385343-1-ND
Coaxial Connector (RF) Adapters 17-2385343-1-ND
Adapter Coaxial Connector 1.35mm Jack, Female Socket To 1.35mm Jack, Female Socket 50Ohm

Adapter Coaxial Connector 1.35mm Jack, Female Socket To 1.35mm Jack, Female Socket 50Ohm

Buy Now Datasheet
Rf Adapter, 1.35Mm Rcpt-Rcpt, 50 Ohm; Convert From Coax Type Te Connectivity - 68AJ7856 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, 1.35Mm Rcpt-Rcpt, 50 Ohm; Convert From Coax Type Te Connectivity
68AJ7856
Rf Adapter, 1.35Mm Rcpt-Rcpt, 50 Ohm; Convert From Coax Type Te Connectivity 68AJ7856
RF ADAPTER, 1.35MM RCPT-RCPT, 50 OHM; Convert From Coax Type:1.35mm Coaxial; Convert From Gender:Receptacle; Convert To Coax Type:1.35mm Coaxial; Convert To Gender:Receptacle; Adapter Body Style:Straight Adapter; Impedance:50ohm RoHS Compliant: Yes

RF ADAPTER, 1.35MM RCPT-RCPT, 50 OHM; Convert From Coax Type:1.35mm Coaxial; Convert From Gender:Receptacle; Convert To Coax Type:1.35mm Coaxial; Convert To Gender:Receptacle; Adapter Body Style:Straight Adapter; Impedance:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 17-2385343-1-ND 68AJ7856
Product Name Coaxial Connector (RF) Adapters Rf Adapter, 1.35Mm Rcpt-Rcpt, 50 Ohm; Convert From Coax Type Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1407600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MMCX; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1059590-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
End Launch Connectors - NELC-V - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details