Adapter Coaxial Connector 1.35mm Plug, Male Pin To 1.35mm Plug, Male Pin 50Ohm
RF ADAPTER, 1.35MM PLUG-PLUG, 50 OHM; Convert From Coax Type:1.35mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:1.35mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 17-2385342-1-ND | 68AJ7855 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Adapter, 1.35Mm Plug-Plug, 50 Ohm; Convert From Coax Type Te Connectivity |
| Gender | Male / Plug | Male / Plug |