TE Connectivity Coaxial Connector (RF) Adapters 2385341-1

Description
Adapter Coaxial Connector 1.35mm Jack, Female Socket To 1.85mm Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector 1.35mm Jack, Female Socket To 1.85mm Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 17-2385341-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
17-2385341-1-ND
Coaxial Connector (RF) Adapters 17-2385341-1-ND
Adapter Coaxial Connector 1.35mm Jack, Female Socket To 1.85mm Plug, Male Pin 50Ohm

Adapter Coaxial Connector 1.35mm Jack, Female Socket To 1.85mm Plug, Male Pin 50Ohm

Buy Now Datasheet
Rf Adapter, 1.35Mm Rcpt-1.85Mm Plug; Convert From Coax Type Te Connectivity - 68AJ7854 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, 1.35Mm Rcpt-1.85Mm Plug; Convert From Coax Type Te Connectivity
68AJ7854
Rf Adapter, 1.35Mm Rcpt-1.85Mm Plug; Convert From Coax Type Te Connectivity 68AJ7854
RF ADAPTER, 1.35MM RCPT-1.85MM PLUG; Convert From Coax Type:1.35mm Coaxial; Convert From Gender:Receptacle; Convert To Coax Type:1.85mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm RoHS Compliant: Yes

RF ADAPTER, 1.35MM RCPT-1.85MM PLUG; Convert From Coax Type:1.35mm Coaxial; Convert From Gender:Receptacle; Convert To Coax Type:1.85mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 17-2385341-1-ND 68AJ7854
Product Name Coaxial Connector (RF) Adapters Rf Adapter, 1.35Mm Rcpt-1.85Mm Plug; Convert From Coax Type Te Connectivity
Connector Type 1.85mm Connector 1.85mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1222173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCN-MRG-Z600-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
RF Connectors - 1059451-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers