Adapter Coaxial Connector 1.35mm Plug, Male Pin To 1.85mm Plug, Male Pin 50Ohm
RF ADAPTER, 1.35MM PLUG-1.85MM PLUG; Convert From Coax Type:1.35mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:1.85mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 17-2385340-1-ND | 68AJ7853 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Adapter, 1.35Mm Plug-1.85Mm Plug; Convert From Coax Type Te Connectivity |
| Connector Type | 1.85mm Connector | 1.85mm Connector |