TE Connectivity Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity 2385014-6

Description
TERMINAL BLOCK, R/A HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity - 47AK0153 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity
47AK0153
Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity 47AK0153
TERMINAL BLOCK, R/A HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0153
Product Name Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - G125-MH12605M4P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 103324-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details