TE Connectivity Terminal Block, R/a Header, 7Pos, Th; Gender Buchanan Te Connectivity 2385011-7

Description
TERMINAL BLOCK, R/A HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:7Positions ; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:7Positions ; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 7Pos, Th; Gender Buchanan Te Connectivity - 47AK0138 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 7Pos, Th; Gender Buchanan Te Connectivity
47AK0138
Terminal Block, R/a Header, 7Pos, Th; Gender Buchanan Te Connectivity 47AK0138
TERMINAL BLOCK, R/A HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:7Positions ; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 7POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:7Positions; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0138
Product Name Terminal Block, R/a Header, 7Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Header, 10Pos, 2Row, 2Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK3970 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - 102162-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details