TE Connectivity Terminal Block, R/a Header, 5Pos, Th; Gender Buchanan Te Connectivity 2385011-5

Description
TERMINAL BLOCK, R/A HEADER, 5POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:5Positions ; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 5POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:5Positions ; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 5Pos, Th; Gender Buchanan Te Connectivity - 47AK0136 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 5Pos, Th; Gender Buchanan Te Connectivity
47AK0136
Terminal Block, R/a Header, 5Pos, Th; Gender Buchanan Te Connectivity 47AK0136
TERMINAL BLOCK, R/A HEADER, 5POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:5Positions ; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 5POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:5Positions; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0136
Product Name Terminal Block, R/a Header, 5Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Header, 36Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK1371 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - 102537-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details