TE Connectivity Terminal Block, R/a Header, 3Pos, Th; Gender Buchanan Te Connectivity 2385008-3

Description
TERMINAL BLOCK, R/A HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 3Pos, Th; Gender Buchanan Te Connectivity - 47AK0110 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 3Pos, Th; Gender Buchanan Te Connectivity
47AK0110
Terminal Block, R/a Header, 3Pos, Th; Gender Buchanan Te Connectivity 47AK0110
TERMINAL BLOCK, R/A HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0110
Product Name Terminal Block, R/a Header, 3Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10151094-1320J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
PCB Headers & Receptacles - 102692-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details