TE Connectivity Terminal Block, Header, 6Pos, Th; Gender Buchanan Te Connectivity 2385006-6

Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6Pos, Th; Gender Buchanan Te Connectivity - 47AK0097 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Pos, Th; Gender Buchanan Te Connectivity
47AK0097
Terminal Block, Header, 6Pos, Th; Gender Buchanan Te Connectivity 47AK0097
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0097
Product Name Terminal Block, Header, 6Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions - 63K0451 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
PCB Connector Headers & Receptacles - 102975-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details