TE Connectivity Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity 2385005-6

Description
TERMINAL BLOCK, R/A HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity - 47AK0089 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity
47AK0089
Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity 47AK0089
TERMINAL BLOCK, R/A HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0089
Product Name Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
PCB Headers & Receptacles - 100656-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 600 volts
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details