TE Connectivity Terminal Block, R/a Header, 5Pos, Th; Gender Buchanan Te Connectivity 2385005-5

Description
TERMINAL BLOCK, R/A HEADER, 5POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 5POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 5Pos, Th; Gender Buchanan Te Connectivity - 47AK0088 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 5Pos, Th; Gender Buchanan Te Connectivity
47AK0088
Terminal Block, R/a Header, 5Pos, Th; Gender Buchanan Te Connectivity 47AK0088
TERMINAL BLOCK, R/A HEADER, 5POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 5POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:5Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0088
Product Name Terminal Block, R/a Header, 5Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details