TERMINAL BLOCK, HEADER, 9POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:9Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 47AK0076 |
| Product Name | Terminal Block, Header, 9Pos, Th; Gender Buchanan Te Connectivity |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole |