TE Connectivity Terminal Block, R/a Header, 9Pos, Th; Gender Buchanan Te Connectivity 2385002-9

Description
TERMINAL BLOCK, R/A HEADER, 9POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:9Positions ; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 9POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:9Positions ; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 9Pos, Th; Gender Buchanan Te Connectivity - 47AK0068 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 9Pos, Th; Gender Buchanan Te Connectivity
47AK0068
Terminal Block, R/a Header, 9Pos, Th; Gender Buchanan Te Connectivity 47AK0068
TERMINAL BLOCK, R/A HEADER, 9POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:9Positions ; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 9POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:9Positions; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0068
Product Name Terminal Block, R/a Header, 9Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Stacking, Header, 40Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7181 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Headers & Wire Housings - 102393-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details