TE Connectivity Terminal Block, R/a Header, 7Pos, Th; Gender Buchanan Te Connectivity 2385002-7

Description
TERMINAL BLOCK, R/A HEADER, 7POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:7Positions ; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 7POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:7Positions ; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 7Pos, Th; Gender Buchanan Te Connectivity - 47AK0066 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 7Pos, Th; Gender Buchanan Te Connectivity
47AK0066
Terminal Block, R/a Header, 7Pos, Th; Gender Buchanan Te Connectivity 47AK0066
TERMINAL BLOCK, R/A HEADER, 7POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:7Positions ; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 7POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:7Positions; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0066
Product Name Terminal Block, R/a Header, 7Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Discrete Sockets - 1613690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details