TE Connectivity Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity 2385002-6

Description
TERMINAL BLOCK, R/A HEADER, 6POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:6Positions ; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 6POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:6Positions ; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity - 47AK0065 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity
47AK0065
Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity 47AK0065
TERMINAL BLOCK, R/A HEADER, 6POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:6Positions ; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 6POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:6Positions; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0065
Product Name Terminal Block, R/a Header, 6Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .054
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
D-Sub Standard Board Mount - D09S23A4GV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details