TE Connectivity Terminal Block, R/a Header, 4Pos, Th; Gender Buchanan Te Connectivity 2385002-4

Description
TERMINAL BLOCK, R/A HEADER, 4POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:4Positions ; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 4POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:4Positions ; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 4Pos, Th; Gender Buchanan Te Connectivity - 47AK0063 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 4Pos, Th; Gender Buchanan Te Connectivity
47AK0063
Terminal Block, R/a Header, 4Pos, Th; Gender Buchanan Te Connectivity 47AK0063
TERMINAL BLOCK, R/A HEADER, 4POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:4Positions ; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 4POS, TH; Gender:Header; Pitch Spacing:2.5mm; No. of Positions:4Positions; Rated Current:4A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0063
Product Name Terminal Block, R/a Header, 4Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions - 72K4683 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details