TE Connectivity PCB Terminal Blocks 2385001-4

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .08 - .52 Wire Size (AWG) : 20 - 28 Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Termination Features Termination Method to Wire & Cable : Spring Terminal, Push-in Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .08 - .52 Wire Size (AWG) : 20 - 28 Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Termination Features Termination Method to Wire & Cable : Spring Terminal, Push-in Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2385001-4 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2385001-4
PCB Terminal Blocks 2385001-4
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .08 - .52 Wire Size (AWG) : 20 - 28 Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Termination Features Termination Method to Wire & Cable : Spring Terminal, Push-in Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 180°
  • Wire Entry Location : Top

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .08 - .52
  • Wire Size (AWG) : 20 - 28

Electrical Characteristics


  • Operating Voltage (VAC) : 150

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Spring Terminal, Push-in

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Block, Pluggable, 4Pos, 20Awg; Pitch Spacing Buchanan Te Connectivity - 47AK0055 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 20Awg; Pitch Spacing Buchanan Te Connectivity
47AK0055
Terminal Block, Pluggable, 4Pos, 20Awg; Pitch Spacing Buchanan Te Connectivity 47AK0055
TERMINAL BLOCK, PLUGGABLE, 4POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:4Positions ; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.52mm²; Wire Connection Method:Push In; Rated Current:4A; Rated Voltage:150V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 20AWG; Pitch Spacing:2.5mm; No. of Positions:4Positions; Wire Size (AWG):28AWG to 20AWG; Conductor Area CSA:0.52mm²; Wire Connection Method:Push In; Rated Current:4A; Rated Voltage:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2385001-4 47AK0055
Product Name PCB Terminal Blocks Terminal Block, Pluggable, 4Pos, 20Awg; Pitch Spacing Buchanan Te Connectivity
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 4
Contacts Pitch 2.50 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546557-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Terminal Block, Din Rail, 1 Position, 24-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5594 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
PCB Terminal Blocks - 1-1776493-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers