TE Connectivity PCB Headers & Receptacles 2384274-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 12.3 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 12.3 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2384274-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2384274-2
PCB Headers & Receptacles 2384274-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 12.3 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 12.3

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Housing Assembly
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2384274-2
Product Name PCB Headers & Receptacles
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102156-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102241-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
PCB Headers & Receptacles - 103233-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102681-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers