TE Connectivity LGA Sockets 2384009-1

Description
Configuration Features Grid Spacing (MM) : 0.7424x0.259 Number of Positions : 100 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] IC Socket Type : LGA 2010 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote
Description
Configuration Features Grid Spacing (MM) : 0.7424x0.259 Number of Positions : 100 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] IC Socket Type : LGA 2010 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LGA Sockets - 2384009-1 - TE Connectivity
Berwyn, PA, United States
LGA Sockets
2384009-1
LGA Sockets 2384009-1
Configuration Features Grid Spacing (MM) : 0.7424x0.259 Number of Positions : 100 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] IC Socket Type : LGA 2010 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -25 - 105

Configuration Features


  • Grid Spacing (MM) : 0.7424x0.259
  • Number of Positions : 100

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ]
  • IC Socket Type : LGA 2010

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC)

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2384009-1
Product Name LGA Sockets
Product Type IC Socket
Socket Type LGA
Mounting SMT
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103311-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 103325-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102394-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103349-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details