TE Connectivity Applicators 2383974-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.78 MM  [.07 INCH ] Insulation Diameter Range : 1.09 - 1.47 MM  [.043 - .058 INCH ] Wire Crimp Width : 1.17 MM  [.046 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.78 MM  [.07 INCH ] Insulation Diameter Range : 1.09 - 1.47 MM  [.043 - .058 INCH ] Wire Crimp Width : 1.17 MM  [.046 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2383974-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2383974-1
Applicators 2383974-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.78 MM  [.07 INCH ] Insulation Diameter Range : 1.09 - 1.47 MM  [.043 - .058 INCH ] Wire Crimp Width : 1.17 MM  [.046 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 1.78 MM  [.07 INCH ]
  • Insulation Diameter Range : 1.09 - 1.47 MM  [.043 - .058 INCH ]
  • Wire Crimp Width : 1.17 MM  [.046 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : F
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2383974-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2383974-1-ND
Crimpers, Applicators, Presses 2132-2383974-1-ND
OCEAN_2.0_APPLICATOR -S-046F070F-

OCEAN_2.0_APPLICATOR-S-046F070F-

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2383974-1 2132-2383974-1-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803208-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1762942-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803223-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803365-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details