TE Connectivity PCB Terminal Blocks 2383945-9

Description
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 9 Number of Rows : 1 Stacked Levels : Level 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .08 - 1.31 Wire Size (AWG) : 28 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Copper Alloy Screw Plating Material : Tin Thread Size : M2 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 9 Number of Rows : 1 Stacked Levels : Level 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .08 - 1.31 Wire Size (AWG) : 28 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Copper Alloy Screw Plating Material : Tin Thread Size : M2 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2383945-9 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2383945-9
PCB Terminal Blocks 2383945-9
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 9 Number of Rows : 1 Stacked Levels : Level 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .08 - 1.31 Wire Size (AWG) : 28 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Copper Alloy Screw Plating Material : Tin Thread Size : M2 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1
  • Stacked Levels : Level 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 180°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 12
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .08 - 1.31
  • Wire Size (AWG) : 28 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : High Temperature Polyamide

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Copper Alloy
  • Screw Plating Material : Tin
  • Thread Size : M2

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Method to Wire & Cable : Clamp & Screw

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - Wire to Board - 17-2383945-9CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
17-2383945-9CT-ND
Terminal Blocks - Wire to Board 17-2383945-9CT-ND
TERMI-BLOK SMD MOUNT 180_9P_3.81

TERMI-BLOK SMD MOUNT 180_9P_3.81

Buy Now Datasheet
Terminal Blocks - Wire to Board - 17-2383945-9DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
17-2383945-9DKR-ND
Terminal Blocks - Wire to Board 17-2383945-9DKR-ND
TERMI-BLOK SMD MOUNT 180_9P_3.81

TERMI-BLOK SMD MOUNT 180_9P_3.81

Buy Now Datasheet
Terminal Blocks - Wire to Board - 17-2383945-9TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
17-2383945-9TR-ND
Terminal Blocks - Wire to Board 17-2383945-9TR-ND
TERMI-BLOK SMD MOUNT 180_9P_3.81

TERMI-BLOK SMD MOUNT 180_9P_3.81

Buy Now Datasheet
Tb, Wire To Brd, 9Pos, 16Awg; Pitch Spacing Te Connectivity - 57AJ6174 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 9Pos, 16Awg; Pitch Spacing Te Connectivity
57AJ6174
Tb, Wire To Brd, 9Pos, 16Awg; Pitch Spacing Te Connectivity 57AJ6174
TB, WIRE TO BRD, 9POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:9Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.31mm²; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 9POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:9Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.31mm²; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Tb, Wire To Brd, R/a, 9Way, 16Awg Rohs Compliant Te Connectivity - 66AJ9623 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 9Way, 16Awg Rohs Compliant Te Connectivity
66AJ9623
Tb, Wire To Brd, R/a, 9Way, 16Awg Rohs Compliant Te Connectivity 66AJ9623
TB, WIRE TO BRD, R/A, 9WAY, 16AWG ROHS COMPLIANT: YES

TB, WIRE TO BRD, R/A, 9WAY, 16AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2383945-9 17-2383945-9CT-ND 57AJ6174 66AJ9623
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Tb, Wire To Brd, 9Pos, 16Awg; Pitch Spacing Te Connectivity Tb, Wire To Brd, R/a, 9Way, 16Awg Rohs Compliant Te Connectivity
Mounting Options PCB PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 9 9
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546118-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Terminal Blocks - Wire to Board - A97964-ND - DigiKey
Specs
Mounting Options PCB
Features Lever Actuated
Operating Temperature 130 C (266 F)
View Details
PCB Terminal Blocks - 1-1546073-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers