TE Connectivity PCB Terminal Blocks 2383945-3

Description
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacked Levels : Level 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .08 - 1.31 Wire Size (AWG) : 28 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Copper Alloy Screw Plating Material : Tin Thread Size : M2 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacked Levels : Level 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .08 - 1.31 Wire Size (AWG) : 28 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Copper Alloy Screw Plating Material : Tin Thread Size : M2 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a PCB terminal block designed for wire-to-board applications, featuring three positions and a pitch spacing of 3.81 mm (0.15 in). It accommodates wire sizes ranging from 28 AWG to 16 AWG and has a maximum current rating of 12 A and a voltage rating of 300 VAC. The terminal block is constructed with a black high-temperature polyamide housing and utilizes tin-plated copper alloy for the contacts. It is designed for vertical mounting with a side wire entry angle and is compliant with RoHS regulations. The product is packaged in tape and reel format, with a quantity of 300 units per package. Operating temperature ranges from -40 to 105 °C (-40 to 221 °F), making it suitable for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The product is a PCB terminal block designed for wire-to-board applications, featuring three positions and a pitch spacing of 3.81 mm (0.15 in). It accommodates wire sizes ranging from 28 AWG to 16 AWG and has a maximum current rating of 12 A and a voltage rating of 300 VAC. The terminal block is constructed with a black high-temperature polyamide housing and utilizes tin-plated copper alloy for the contacts. It is designed for vertical mounting with a side wire entry angle and is compliant with RoHS regulations. The product is packaged in tape and reel format, with a quantity of 300 units per package. Operating temperature ranges from -40 to 105 °C (-40 to 221 °F), making it suitable for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2383945-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2383945-3
PCB Terminal Blocks 2383945-3
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacked Levels : Level 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .08 - 1.31 Wire Size (AWG) : 28 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Copper Alloy Screw Plating Material : Tin Thread Size : M2 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Stacked Levels : Level 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 180°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 12
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .08 - 1.31
  • Wire Size (AWG) : 28 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : High Temperature Polyamide

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Copper Alloy
  • Screw Plating Material : Tin
  • Thread Size : M2

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Method to Wire & Cable : Clamp & Screw

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
TERM BLK SMD 180 3P 3.81MM 12A - 2383945-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERM BLK SMD 180 3P 3.81MM 12A
2383945-3
TERM BLK SMD 180 3P 3.81MM 12A 2383945-3
TERM BLK SMD 180 3P 3.81MM 12A

TERM BLK SMD 180 3P 3.81MM 12A

Buy Now
Pluggable Terminal Blocks - 2261957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2261957
Pluggable Terminal Blocks 2261957
TE Connectivity 2383945-3

TE Connectivity 2383945-3

Supplier's Site
Pluggable Terminal Blocks - 2261956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2261956
Pluggable Terminal Blocks 2261956
TE Connectivity 2383945-3

TE Connectivity 2383945-3

Supplier's Site
Pluggable Terminal Blocks - 2261957P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2261957P
Pluggable Terminal Blocks 2261957P
TE Connectivity 2383945-3

TE Connectivity 2383945-3

Supplier's Site
Terminal Blocks - Wire to Board - 17-2383945-3TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
17-2383945-3TR-ND
Terminal Blocks - Wire to Board 17-2383945-3TR-ND
TERMI-BLOK SMD MOUNT 180_3P_3.81

TERMI-BLOK SMD MOUNT 180_3P_3.81

Buy Now Datasheet
Terminal Blocks - Wire to Board - 17-2383945-3CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
17-2383945-3CT-ND
Terminal Blocks - Wire to Board 17-2383945-3CT-ND
TERMI-BLOK SMD MOUNT 180_3P_3.81

TERMI-BLOK SMD MOUNT 180_3P_3.81

Buy Now Datasheet
Terminal Blocks - Wire to Board - 17-2383945-3DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
17-2383945-3DKR-ND
Terminal Blocks - Wire to Board 17-2383945-3DKR-ND
TERMI-BLOK SMD MOUNT 180_3P_3.81

TERMI-BLOK SMD MOUNT 180_3P_3.81

Buy Now Datasheet
Tb, Wire To Brd, R/a, 3Way, 16Awg Rohs Compliant Te Connectivity - 66AJ9617 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 3Way, 16Awg Rohs Compliant Te Connectivity
66AJ9617
Tb, Wire To Brd, R/a, 3Way, 16Awg Rohs Compliant Te Connectivity 66AJ9617
TB, WIRE TO BRD, R/A, 3WAY, 16AWG ROHS COMPLIANT: YES

TB, WIRE TO BRD, R/A, 3WAY, 16AWG ROHS COMPLIANT: YES

Supplier's Site
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Te Connectivity - 57AJ6168 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Te Connectivity
57AJ6168
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Te Connectivity 57AJ6168
TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.31mm²; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.31mm²; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2383945-3 2383945-3 2261957 17-2383945-3TR-ND 66AJ9617 57AJ6168
Product Name PCB Terminal Blocks TERM BLK SMD 180 3P 3.81MM 12A Pluggable Terminal Blocks Terminal Blocks - Wire to Board Tb, Wire To Brd, R/a, 3Way, 16Awg Rohs Compliant Te Connectivity Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Te Connectivity
Mounting Options PCB PCB
Approvals EU RoHS Compliant with Exemptions RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 3 3 3
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546173-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Barrier Strips - 1-1437649-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 12
View Details
2 suppliers
Barrier Strips - 1-1546700-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 9
View Details
2 suppliers
PCB Terminal Blocks - 1-1986370-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers