TE Connectivity PCB Terminal Blocks 2383945-2

Description
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Level 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .08 - 1.31 Wire Size (AWG) : 28 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Copper Alloy Screw Plating Material : Tin Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Level 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .08 - 1.31 Wire Size (AWG) : 28 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Copper Alloy Screw Plating Material : Tin Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2383945-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2383945-2
PCB Terminal Blocks 2383945-2
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Level 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .08 - 1.31 Wire Size (AWG) : 28 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Copper Alloy Screw Plating Material : Tin Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Stacked Levels : Level 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 180°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 12
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .08 - 1.31
  • Wire Size (AWG) : 28 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : High Temperature Polyamide

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Copper Alloy
  • Screw Plating Material : Tin
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Method to Wire & Cable : Clamp & Screw

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Pluggable Terminal Blocks - 2261955P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2261955P
Pluggable Terminal Blocks 2261955P
TE Connectivity 2383945-2

TE Connectivity 2383945-2

Supplier's Site
Pluggable Terminal Blocks - 2261955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2261955
Pluggable Terminal Blocks 2261955
TE Connectivity 2383945-2

TE Connectivity 2383945-2

Supplier's Site
Pluggable Terminal Blocks - 2261954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2261954
Pluggable Terminal Blocks 2261954
TE Connectivity 2383945-2

TE Connectivity 2383945-2

Supplier's Site
TERM BLK SMD 180 2P 3.81MM 12A - 2383945-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERM BLK SMD 180 2P 3.81MM 12A
2383945-2
TERM BLK SMD 180 2P 3.81MM 12A 2383945-2
TERM BLK SMD 180 2P 3.81MM 12A

TERM BLK SMD 180 2P 3.81MM 12A

Buy Now
Terminal Blocks - Wire to Board - 17-2383945-2TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
17-2383945-2TR-ND
Terminal Blocks - Wire to Board 17-2383945-2TR-ND
TERMI-BLOK SMD MOUNT 180_2P_3.81

TERMI-BLOK SMD MOUNT 180_2P_3.81

Buy Now Datasheet
Terminal Blocks - Wire to Board - 17-2383945-2CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
17-2383945-2CT-ND
Terminal Blocks - Wire to Board 17-2383945-2CT-ND
TERMI-BLOK SMD MOUNT 180_2P_3.81

TERMI-BLOK SMD MOUNT 180_2P_3.81

Buy Now Datasheet
Terminal Blocks - Wire to Board - 17-2383945-2DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
17-2383945-2DKR-ND
Terminal Blocks - Wire to Board 17-2383945-2DKR-ND
TERMI-BLOK SMD MOUNT 180_2P_3.81

TERMI-BLOK SMD MOUNT 180_2P_3.81

Buy Now Datasheet
Tb, Wire To Brd, R/a, 2Way, 16Awg Rohs Compliant Te Connectivity - 66AJ9616 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 2Way, 16Awg Rohs Compliant Te Connectivity
66AJ9616
Tb, Wire To Brd, R/a, 2Way, 16Awg Rohs Compliant Te Connectivity 66AJ9616
TB, WIRE TO BRD, R/A, 2WAY, 16AWG ROHS COMPLIANT: YES

TB, WIRE TO BRD, R/A, 2WAY, 16AWG ROHS COMPLIANT: YES

Supplier's Site
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Te Connectivity - 57AJ6167 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Te Connectivity
57AJ6167
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Te Connectivity 57AJ6167
TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.31mm²; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.31mm²; Wire Connection Method:Screw; Rated Current:12A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2383945-2 2261955P 2383945-2 17-2383945-2TR-ND 66AJ9616 57AJ6167
Product Name PCB Terminal Blocks Pluggable Terminal Blocks TERM BLK SMD 180 2P 3.81MM 12A Terminal Blocks - Wire to Board Tb, Wire To Brd, R/a, 2Way, 16Awg Rohs Compliant Te Connectivity Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Te Connectivity
Mounting Options PCB PCB
Approvals EU RoHS Compliant with Exemptions RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 2 2 2
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1776130-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1437653-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 8
View Details
3 suppliers
Barrier Strips - 1-1546841-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 10
View Details
PCB Terminal Blocks - 1-1546105-7 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers