TE Connectivity PCB Terminal Blocks 2383938-2

Description
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Level 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.31 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Copper Alloy Screw Plating Material : Tin Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 230 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Level 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.31 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Copper Alloy Screw Plating Material : Tin Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 230 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2383938-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2383938-2
PCB Terminal Blocks 2383938-2
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Level 1 Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.31 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : High Temperature Polyamide Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Copper Alloy Screw Plating Material : Tin Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 230 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Clamp & Screw Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Stacked Levels : Level 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 180°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 13.5
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 1.31
  • Wire Size (AWG) : 30 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]
  • Housing Material : High Temperature Polyamide

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Copper Alloy
  • Screw Plating Material : Tin
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 230

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Method to Wire & Cable : Clamp & Screw

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Pluggable Terminal Blocks - 2261936P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2261936P
Pluggable Terminal Blocks 2261936P
TE Connectivity 2383938-2

TE Connectivity 2383938-2

Supplier's Site
Pluggable Terminal Blocks - 2261935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2261935
Pluggable Terminal Blocks 2261935
TE Connectivity 2383938-2

TE Connectivity 2383938-2

Supplier's Site
Pluggable Terminal Blocks - 2261936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2261936
Pluggable Terminal Blocks 2261936
TE Connectivity 2383938-2

TE Connectivity 2383938-2

Supplier's Site
TERM BLK SMD 180 2P 5MM - 2383938-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERM BLK SMD 180 2P 5MM
2383938-2
TERM BLK SMD 180 2P 5MM 2383938-2
TERM BLK SMD 180 2P 5MM

TERM BLK SMD 180 2P 5MM

Buy Now
Terminal Blocks - Wire to Board - 17-2383938-2CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
17-2383938-2CT-ND
Terminal Blocks - Wire to Board 17-2383938-2CT-ND
TERMI-BLOK SMD MOUNT 180_2P_5 MM

TERMI-BLOK SMD MOUNT 180_2P_5 MM

Buy Now Datasheet
Terminal Blocks - Wire to Board - 17-2383938-2DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
17-2383938-2DKR-ND
Terminal Blocks - Wire to Board 17-2383938-2DKR-ND
TERMI-BLOK SMD MOUNT 180_2P_5 MM

TERMI-BLOK SMD MOUNT 180_2P_5 MM

Buy Now Datasheet
Terminal Blocks - Wire to Board - 17-2383938-2TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
17-2383938-2TR-ND
Terminal Blocks - Wire to Board 17-2383938-2TR-ND
TERMI-BLOK SMD MOUNT 180_2P_5 MM

TERMI-BLOK SMD MOUNT 180_2P_5 MM

Buy Now Datasheet
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Te Connectivity - 57AJ6143 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Te Connectivity
57AJ6143
Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Te Connectivity 57AJ6143
TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.31mm²; Wire Connection Method:Screw; Rated Current:13.5A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 16AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.31mm²; Wire Connection Method:Screw; Rated Current:13.5A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site
Tb, Wire To Brd, R/a, 2Way, 16Awg Rohs Compliant Te Connectivity - 66AJ9592 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 2Way, 16Awg Rohs Compliant Te Connectivity
66AJ9592
Tb, Wire To Brd, R/a, 2Way, 16Awg Rohs Compliant Te Connectivity 66AJ9592
TB, WIRE TO BRD, R/A, 2WAY, 16AWG ROHS COMPLIANT: YES

TB, WIRE TO BRD, R/A, 2WAY, 16AWG ROHS COMPLIANT: YES

Supplier's Site
Tb, Wire To Brd, R/a, 2Way, 16Awg Rohs Compliant Te Connectivity - 51AK3957 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 2Way, 16Awg Rohs Compliant Te Connectivity
51AK3957
Tb, Wire To Brd, R/a, 2Way, 16Awg Rohs Compliant Te Connectivity 51AK3957
TB, WIRE TO BRD, R/A, 2WAY, 16AWG ROHS COMPLIANT: YES

TB, WIRE TO BRD, R/A, 2WAY, 16AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2383938-2 2261936P 2383938-2 17-2383938-2CT-ND 57AJ6143 66AJ9592
Product Name PCB Terminal Blocks Pluggable Terminal Blocks TERM BLK SMD 180 2P 5MM Terminal Blocks - Wire to Board Tb, Wire To Brd, 2Pos, 16Awg; Pitch Spacing Te Connectivity Tb, Wire To Brd, R/a, 2Way, 16Awg Rohs Compliant Te Connectivity
Mounting Options PCB PCB
Approvals EU RoHS Compliant with Exemptions RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 2 2 2
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986979-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-2305908-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
# of Contacts 11
View Details
2 suppliers
Barrier Strips - 1-1437648-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks - 1-1776112-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details