TE Connectivity RJ45 Connectors 2383216-2

Description
Body Features Connector Profile : Standard Insulator Material : Polymer Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Zinc Alloy Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 4 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions Connector Height (MM) : 16.5 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Orange Housing Material : Polyamide Industry Standards IP Rating : IP20 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Modular Connector Style : Plug Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Insulator Material : Polymer Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Zinc Alloy Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 4 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions Connector Height (MM) : 16.5 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Orange Housing Material : Polyamide Industry Standards IP Rating : IP20 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Modular Connector Style : Plug Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 2383216-2 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
2383216-2
RJ45 Connectors 2383216-2
Body Features Connector Profile : Standard Insulator Material : Polymer Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Zinc Alloy Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 4 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions Connector Height (MM) : 16.5 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Orange Housing Material : Polyamide Industry Standards IP Rating : IP20 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Modular Connector Style : Plug Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Insulator Material : Polymer
  • Modular Jack Latch Orientation : Inverted - Latch Up
  • Shield Material : Copper Zinc Alloy
  • Shield Plating Finish : Matte
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Multiple Port Configuration : Stacked
  • Number of Loaded Positions : 4
  • Number of Positions : 8
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel

Dimensions


  • Connector Height (MM) : 16.5

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Orange
  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Power & Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Modular Connector Style : Plug
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : 1

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 17-2383216-2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
17-2383216-2-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 17-2383216-2-ND
RJ45 FIELD INSTALLABLE CABLE CON

RJ45 FIELD INSTALLABLE CABLE CON

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2383216-2 17-2383216-2-ND
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SDL Connectors - 1-1761199-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Mounting Board Mount
Current Rating 1.5 amps
View Details
5 suppliers
RJ25 Connectors - 1-1734858-7 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers