TE Connectivity Applicators 2383144-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5.78 MM  [.228 INCH ] Insulation Diameter Range (MM) : 1.25 - 1.67 Wire Crimp Width : 5.7 MM  [.224 INCH ] Other Applicator & Product Style : Mini Applicator-LP Applicator Feed Type : Loose Piece Terminator Type : 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : F
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5.78 MM  [.228 INCH ] Insulation Diameter Range (MM) : 1.25 - 1.67 Wire Crimp Width : 5.7 MM  [.224 INCH ] Other Applicator & Product Style : Mini Applicator-LP Applicator Feed Type : Loose Piece Terminator Type : 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2383144-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2383144-1
Applicators 2383144-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5.78 MM  [.228 INCH ] Insulation Diameter Range (MM) : 1.25 - 1.67 Wire Crimp Width : 5.7 MM  [.224 INCH ] Other Applicator & Product Style : Mini Applicator-LP Applicator Feed Type : Loose Piece Terminator Type : 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : F

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 5.78 MM  [.228 INCH ]
  • Insulation Diameter Range (MM) : 1.25 - 1.67
  • Wire Crimp Width : 5.7 MM  [.224 INCH ]

Other


  • Applicator & Product Style : Mini Applicator-LP
  • Applicator Feed Type : Loose Piece
  • Terminator Type : 40 mm (1.62") Stroke Terminator

Termination Features


  • Insulation Crimp Form : F
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2383144-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1338223-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633893-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1-1579007-1 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
3 suppliers