TE Connectivity Hand Crimping Tools 2382051-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 2382051-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
2382051-1
Hand Crimping Tools 2382051-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Cannot be Certified
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : SDE Crimp Hand Tool
Buy Now
Crimpers, Applicators, Presses - 2132-2382051-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2382051-1-ND
Crimpers, Applicators, Presses 2132-2382051-1-ND
SDE F HD-20 20-28 AWG ASSY

SDE F HD-20 20-28 AWG ASSY

Buy Now Datasheet
Crimp Tool, Ratchet, 28-20Awg; Crimp Tool Type Buchanan Te Connectivity - 47AK6142 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 28-20Awg; Crimp Tool Type Buchanan Te Connectivity
47AK6142
Crimp Tool, Ratchet, 28-20Awg; Crimp Tool Type Buchanan Te Connectivity 47AK6142
CRIMP TOOL, RATCHET, 28-20AWG; Crimp Tool Type:Ratchet; For Use With:AMPLIMITE Series 66504, 66505 28-20AWG Pin & Socket Terminals; Product Range:SDE-SA Series RoHS Compliant: NA

CRIMP TOOL, RATCHET, 28-20AWG; Crimp Tool Type:Ratchet; For Use With:AMPLIMITE Series 66504, 66505 28-20AWG Pin & Socket Terminals; Product Range:SDE-SA Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2382051-1 2132-2382051-1-ND 47AK6142
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Ratchet, 28-20Awg; Crimp Tool Type Buchanan Te Connectivity
Application / Connector Type General Application Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803199-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803453-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633710-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Crimpers, Applicators, Presses - 2132-0434-205-0800-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts, Size 4
View Details