TE Connectivity Push Button Switches 2381881-3

Description
Body Features Actuator Color : Red Actuator Force : 2040 G  [72 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M16 x 1 Case Material : PPA Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Number of Actuators : Single Operating Function : Maintained, NC & NC Panel Cutout Size : 16 (Diameter) MM  [.63 (Diameter) INCH ] Snap Action : With Switch Feedback Type : Tactile & Auditory Contact Features Contact Base Material : Copper Alloy Dimensions Actuator Length : 19 MM  [.75 INCH ] Bushing Diameter : 16 MM  [.63 INCH ] Bushing Length : 42.4 MM  [1.67 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 120 Industry Standards IP Rating : IP65 Mechanical Attachment Switch Attachment Method : Screw-On Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Top Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Emergency Stop Switch Switch Connection Type : Wire Lugs
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Actuator Force : 2040 G  [72 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M16 x 1 Case Material : PPA Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Number of Actuators : Single Operating Function : Maintained, NC & NC Panel Cutout Size : 16 (Diameter) MM  [.63 (Diameter) INCH ] Snap Action : With Switch Feedback Type : Tactile & Auditory Contact Features Contact Base Material : Copper Alloy Dimensions Actuator Length : 19 MM  [.75 INCH ] Bushing Diameter : 16 MM  [.63 INCH ] Bushing Length : 42.4 MM  [1.67 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 120 Industry Standards IP Rating : IP65 Mechanical Attachment Switch Attachment Method : Screw-On Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Top Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Emergency Stop Switch Switch Connection Type : Wire Lugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2381881-3 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
2381881-3
Push Button Switches 2381881-3
Body Features Actuator Color : Red Actuator Force : 2040 G  [72 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M16 x 1 Case Material : PPA Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Number of Actuators : Single Operating Function : Maintained, NC & NC Panel Cutout Size : 16 (Diameter) MM  [.63 (Diameter) INCH ] Snap Action : With Switch Feedback Type : Tactile & Auditory Contact Features Contact Base Material : Copper Alloy Dimensions Actuator Length : 19 MM  [.75 INCH ] Bushing Diameter : 16 MM  [.63 INCH ] Bushing Length : 42.4 MM  [1.67 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 120 Industry Standards IP Rating : IP65 Mechanical Attachment Switch Attachment Method : Screw-On Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Top Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Emergency Stop Switch Switch Connection Type : Wire Lugs

Body Features


  • Actuator Color : Red
  • Actuator Force : 2040 G  [72 OZ ]
  • Actuator Material : Polyamide
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : M16 x 1
  • Case Material : PPA
  • Product Orientation : Vertical
  • Sealing Method : Rubber O-Ring

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : Maintained, NC & NC
  • Panel Cutout Size : 16 (Diameter) MM  [.63 (Diameter) INCH ]
  • Snap Action : With
  • Switch Feedback Type : Tactile & Auditory

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Actuator Length : 19 MM  [.75 INCH ]
  • Bushing Diameter : 16 MM  [.63 INCH ]
  • Bushing Length : 42.4 MM  [1.67 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 3
  • Operating Voltage Range (VAC) : 120

Industry Standards


  • IP Rating : IP65

Mechanical Attachment


  • Switch Attachment Method : Screw-On

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Top Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : Emergency Stop Switch
  • Switch Connection Type : Wire Lugs
Buy Now Datasheet
Emergency Stop Push Buttons - 2243549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Emergency Stop Push Buttons
2243549
Emergency Stop Push Buttons 2243549
PBES16 Push Button Emergency Stop 23.8 R

PBES16 Push Button Emergency Stop 23.8 R

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 2381881-3 2243549
Product Name Push Button Switches Emergency Stop Push Buttons
Actuator Specifications Extended
Configuration Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) 1 NC/1 NC
Min. Actuating Force 4.5 lbs (2.04 kg)
Max. Actuating Force 4.5 lbs (2.04 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317404-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Push Button Switches - 1-1825098-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
2 suppliers
Push Button Switches - 1-2329389-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2381880-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details