TE Connectivity Data Connectivity Headers 2380600-9

Description
Body Features Connector & Keying Code : J Configuration Features Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Mating Pin Diameter : .4 MM  [.015 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Shielded : Yes Product Type Features Connector System : Wire-to-Board, Cable-to-Board Sealable : No
Request a Quote
Description
Body Features Connector & Keying Code : J Configuration Features Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Mating Pin Diameter : .4 MM  [.015 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Shielded : Yes Product Type Features Connector System : Wire-to-Board, Cable-to-Board Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2380600-9 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2380600-9
Data Connectivity Headers 2380600-9
Body Features Connector & Keying Code : J Configuration Features Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Mating Pin Diameter : .4 MM  [.015 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Shielded : Yes Product Type Features Connector System : Wire-to-Board, Cable-to-Board Sealable : No

Body Features


  • Connector & Keying Code : J

Configuration Features


  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Mating Pin Diameter : .4 MM  [.015 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Shielded : Yes

Product Type Features


  • Connector System : Wire-to-Board, Cable-to-Board
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2380600-9
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole
View Details
Headers, Male Pins - A28481-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 104483-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
4 suppliers