TE Connectivity Mechanical Connectors 2380575-1

Description
Body Features Conductor Type : Stranded, Stud Mechanical Connector Conductor Material : Aluminum Configuration Features Number of Contact Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Conductor Range (AWGKC) : 1033, 795 Conductor Range (KCMIL) : 795, 1033 Conductor Range (Main) (MMSQ) : 28.6, 30.5 Palm Hole Diameter : 14.3 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 550 Industry Standards REACH Compliance : Yes Standards : NEMA, IEC Operation/Applicatio n Application Type : Terminal Connector Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Mechanical Connector Product Availability : EMEA, NAM, LAM, ROA Product Type Features Mechanical Connector Material : Aluminum Alloy Mechanical Connector Technology : Bolted Product Family : Simaflex
Request a Quote Datasheet
Description
Body Features Conductor Type : Stranded, Stud Mechanical Connector Conductor Material : Aluminum Configuration Features Number of Contact Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Conductor Range (AWGKC) : 1033, 795 Conductor Range (KCMIL) : 795, 1033 Conductor Range (Main) (MMSQ) : 28.6, 30.5 Palm Hole Diameter : 14.3 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 550 Industry Standards REACH Compliance : Yes Standards : NEMA, IEC Operation/Applicatio n Application Type : Terminal Connector Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Mechanical Connector Product Availability : EMEA, NAM, LAM, ROA Product Type Features Mechanical Connector Material : Aluminum Alloy Mechanical Connector Technology : Bolted Product Family : Simaflex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2380575-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2380575-1
Mechanical Connectors 2380575-1
Body Features Conductor Type : Stranded, Stud Mechanical Connector Conductor Material : Aluminum Configuration Features Number of Contact Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Conductor Range (AWGKC) : 1033, 795 Conductor Range (KCMIL) : 795, 1033 Conductor Range (Main) (MMSQ) : 28.6, 30.5 Palm Hole Diameter : 14.3 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 550 Industry Standards REACH Compliance : Yes Standards : NEMA, IEC Operation/Applicatio n Application Type : Terminal Connector Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Mechanical Connector Product Availability : EMEA, NAM, LAM, ROA Product Type Features Mechanical Connector Material : Aluminum Alloy Mechanical Connector Technology : Bolted Product Family : Simaflex

Body Features


  • Conductor Type : Stranded, Stud
  • Mechanical Connector Conductor Material : Aluminum

Configuration Features


  • Number of Contact Bolts : 4

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 17
  • Conductor Range (AWGKC) : 1033, 795
  • Conductor Range (KCMIL) : 795, 1033
  • Conductor Range (Main) (MMSQ) : 28.6, 30.5
  • Palm Hole Diameter : 14.3

Electrical Characteristics


  • Mechanical Connector Voltage Class (KV) : ≤ 550

Industry Standards


  • REACH Compliance : Yes
  • Standards : NEMA, IEC

Operation/Application


  • Application Type : Terminal Connector
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Mechanical Connector Product Availability : EMEA, NAM, LAM, ROA

Product Type Features


  • Mechanical Connector Material : Aluminum Alloy
  • Mechanical Connector Technology : Bolted
  • Product Family : Simaflex
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2380575-1
Product Name Mechanical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Circular Connector Contacts - 006-0937-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details