TE Connectivity Data Connectivity Housings 2380250-2

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Mating Pin Diameter : .5 MM  [.02 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Housing Type : Connector With Male Terminals Primary Locking Feature : On the Terminal Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Mating Pin Diameter : .5 MM  [.02 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Housing Type : Connector With Male Terminals Primary Locking Feature : On the Terminal Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2380250-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2380250-2
Data Connectivity Housings 2380250-2
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Mating Pin Diameter : .5 MM  [.02 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Housing Type : Connector With Male Terminals Primary Locking Feature : On the Terminal Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Mating Pin Diameter : .5 MM  [.02 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 60

Housing Features


  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Housing Type : Connector With Male Terminals
  • Primary Locking Feature : On the Terminal
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - 1734-2380250-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1734-2380250-2-ND
Coaxial Connector (RF) Adapters 1734-2380250-2-ND
REAR BODY ASSY PLUG IN TYPE

REAR BODY ASSY PLUG IN TYPE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2380250-2 1734-2380250-2-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Adapters
Geometry Straight; 180
Unlock Full Specs
to access all available technical data