TE Connectivity Connector Housing, 4Pos, Rcpt, 8Mm; Product Range Amp Te Connectivity 2380041-1

Description
CONNECTOR HOUSING, 4POS, RCPT, 8MM; Product Range:-; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:8mm; For Use With:AMP 2379911-1 Quick Disconnect Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, 4POS, RCPT, 8MM; Product Range:-; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:8mm; For Use With:AMP 2379911-1 Quick Disconnect Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, 4Pos, Rcpt, 8Mm; Product Range Amp Te Connectivity - 49AK2662 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, 4Pos, Rcpt, 8Mm; Product Range Amp Te Connectivity
49AK2662
Connector Housing, 4Pos, Rcpt, 8Mm; Product Range Amp Te Connectivity 49AK2662
CONNECTOR HOUSING, 4POS, RCPT, 8MM; Product Range:-; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:8mm; For Use With:AMP 2379911-1 Quick Disconnect Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, 4POS, RCPT, 8MM; Product Range:-; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:8mm; For Use With:AMP 2379911-1 Quick Disconnect Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 49AK2662
Product Name Connector Housing, 4Pos, Rcpt, 8Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details