TE Connectivity Connector Housing, 3Pos, Rcpt, 8Mm; Product Range Amp Te Connectivity 2379907-1

Description
CONNECTOR HOUSING, 3POS, RCPT, 8MM; Product Range:-; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:8mm; For Use With:AMP 2379911-1 Quick Disconnect Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, 3POS, RCPT, 8MM; Product Range:-; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:8mm; For Use With:AMP 2379911-1 Quick Disconnect Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, 3Pos, Rcpt, 8Mm; Product Range Amp Te Connectivity - 49AK2660 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, 3Pos, Rcpt, 8Mm; Product Range Amp Te Connectivity
49AK2660
Connector Housing, 3Pos, Rcpt, 8Mm; Product Range Amp Te Connectivity 49AK2660
CONNECTOR HOUSING, 3POS, RCPT, 8MM; Product Range:-; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:8mm; For Use With:AMP 2379911-1 Quick Disconnect Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, 3POS, RCPT, 8MM; Product Range:-; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:8mm; For Use With:AMP 2379911-1 Quick Disconnect Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 49AK2660
Product Name Connector Housing, 3Pos, Rcpt, 8Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details