TE Connectivity Backplane Fiber Optics 2379812-3

Description
Body Features Connector & Keying Code : N Primary Product Material : Aluminum Shell Finish : Nickel Configuration Features Number of Fibers : 48, 96 Number of Fibers per MT Ferrule : 12, 24 Number of MT Ferrule Cavities : 4 Mechanical Attachment Insert Option : 0° Orientation Product Type Features Fiber Optic Connector Type : VITA 87 Fiber Optic Mode : Singlemode & Multimode Fiber Optic Product Type : Connector Kit Shell Size : 15
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : N Primary Product Material : Aluminum Shell Finish : Nickel Configuration Features Number of Fibers : 48, 96 Number of Fibers per MT Ferrule : 12, 24 Number of MT Ferrule Cavities : 4 Mechanical Attachment Insert Option : 0° Orientation Product Type Features Fiber Optic Connector Type : VITA 87 Fiber Optic Mode : Singlemode & Multimode Fiber Optic Product Type : Connector Kit Shell Size : 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Fiber Optics - 2379812-3 - TE Connectivity
Berwyn, PA, United States
Backplane Fiber Optics
2379812-3
Backplane Fiber Optics 2379812-3
Body Features Connector & Keying Code : N Primary Product Material : Aluminum Shell Finish : Nickel Configuration Features Number of Fibers : 48, 96 Number of Fibers per MT Ferrule : 12, 24 Number of MT Ferrule Cavities : 4 Mechanical Attachment Insert Option : 0° Orientation Product Type Features Fiber Optic Connector Type : VITA 87 Fiber Optic Mode : Singlemode & Multimode Fiber Optic Product Type : Connector Kit Shell Size : 15

Body Features


  • Connector & Keying Code : N
  • Primary Product Material : Aluminum
  • Shell Finish : Nickel

Configuration Features


  • Number of Fibers : 48, 96
  • Number of Fibers per MT Ferrule : 12, 24
  • Number of MT Ferrule Cavities : 4

Mechanical Attachment


  • Insert Option : 0° Orientation

Product Type Features


  • Fiber Optic Connector Type : VITA 87
  • Fiber Optic Mode : Singlemode & Multimode
  • Fiber Optic Product Type : Connector Kit
  • Shell Size : 15
Buy Now
Circular Connector Housings - 844-2379812-3-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
844-2379812-3-ND
Circular Connector Housings 844-2379812-3-ND
KIT,JAMNUT RECPT,MT,SZ 15,4 CAVI

KIT,JAMNUT RECPT,MT,SZ 15,4 CAVI

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2379812-3 844-2379812-3-ND
Product Name Backplane Fiber Optics Circular Connector Housings
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Standard Circular Connectors - 1-1589057-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Standard Circular Connectors - 1-1589062-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details