TE Connectivity Rect Pwr Conn, R/a Plug, 4Pos, 2Row; No. Of Contacts Te Connectivity 2379341-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rect Pwr Conn, R/a Plug, 4Pos, 2Row; No. Of Contacts Te Connectivity - 61AK4898 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, R/a Plug, 4Pos, 2Row; No. Of Contacts Te Connectivity
61AK4898
Rect Pwr Conn, R/a Plug, 4Pos, 2Row; No. Of Contacts Te Connectivity 61AK4898
RECT PWR CONN, R/A PLUG, 4POS, 2ROW; No. of Contacts:4Contacts; Product Range:ICCON Slim Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:6.6mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

RECT PWR CONN, R/A PLUG, 4POS, 2ROW; No. of Contacts:4Contacts; Product Range:ICCON Slim Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:6.6mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2379341-1 61AK4898
Product Name Rect Pwr Conn, R/a Plug, 4Pos, 2Row; No. Of Contacts Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Right Angle BNC Female to BNC Male, Adapter - 9239 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details