TE Connectivity Solid State Lighting Connector Assemblies 2379240-1

Description
SSL Connector 3 Position Cable/Wire to Cable/Wire Crimp
Request a Quote Datasheet
Description
SSL Connector 3 Position Cable/Wire to Cable/Wire Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - 17-2379240-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
17-2379240-1-ND
Solid State Lighting Connector Assemblies 17-2379240-1-ND
SSL Connector 3 Position Cable/Wire to Cable/Wire Crimp

SSL Connector 3 Position Cable/Wire to Cable/Wire Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Pluggable Conn, Plug, 3Pos, Cable; Product Range Te Connectivity - 50AJ0380 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Conn, Plug, 3Pos, Cable; Product Range Te Connectivity
50AJ0380
Pluggable Conn, Plug, 3Pos, Cable; Product Range Te Connectivity 50AJ0380
PLUGGABLE CONN, PLUG, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

PLUGGABLE CONN, PLUG, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2379240-1-ND 2379240-1 50AJ0380
Product Name Solid State Lighting Connector Assemblies Pluggable Conn, Plug, 3Pos, Cable; Product Range Te Connectivity
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1671/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details