TE Connectivity Circular Connector Housings 2379239-2

Description
3 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell
Request a Quote Datasheet
Description
3 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 17-2379239-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
17-2379239-2-ND
Circular Connector Housings 17-2379239-2-ND
3 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell

3 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell

Buy Now Datasheet
Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity - 50AJ0379 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity
50AJ0379
Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity 50AJ0379
PLUGGABLE CONN, RCPT, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUGGABLE CONN, RCPT, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-2379239-2-ND 50AJ0379
Product Name Circular Connector Housings Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data