TE Connectivity Solid State Lighting Connector Assemblies 2379239-1

Description
SSL Connector 3 Position Receptacle, Female Sockets Cable/Wire to Cable/Wire Crimp
Request a Quote Datasheet
Description
SSL Connector 3 Position Receptacle, Female Sockets Cable/Wire to Cable/Wire Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - 17-2379239-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
17-2379239-1-ND
Solid State Lighting Connector Assemblies 17-2379239-1-ND
SSL Connector 3 Position Receptacle, Female Sockets Cable/Wire to Cable/Wire Crimp

SSL Connector 3 Position Receptacle, Female Sockets Cable/Wire to Cable/Wire Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity - 50AJ0378 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity
50AJ0378
Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity 50AJ0378
PLUGGABLE CONN, RCPT, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUGGABLE CONN, RCPT, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2379239-1-ND 2379239-1 50AJ0378
Product Name Solid State Lighting Connector Assemblies Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data