TE Connectivity Circular Connector Assemblies 2379238-2

Description
3 (Power) Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet
Description
3 (Power) Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 17-2379238-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
17-2379238-2-ND
Circular Connector Assemblies 17-2379238-2-ND
3 (Power) Position Circular Connector Receptacle, Male Pins Screw

3 (Power) Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Pluggable Conn, Plug, 3Pos, Cable; Product Range Te Connectivity - 50AJ0377 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Conn, Plug, 3Pos, Cable; Product Range Te Connectivity
50AJ0377
Pluggable Conn, Plug, 3Pos, Cable; Product Range Te Connectivity 50AJ0377
PLUGGABLE CONN, PLUG, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

PLUGGABLE CONN, PLUG, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-2379238-2-ND 50AJ0377
Product Name Circular Connector Assemblies Pluggable Conn, Plug, 3Pos, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details