TE Connectivity Circular Connector Assemblies 2379237-2

Description
3 (Power) Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet
Description
3 (Power) Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 17-2379237-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
17-2379237-2-ND
Circular Connector Assemblies 17-2379237-2-ND
3 (Power) Position Circular Connector Plug, Female Sockets Screw

3 (Power) Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity - 50AJ0375 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity
50AJ0375
Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity 50AJ0375
PLUGGABLE CONN, RCPT, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUGGABLE CONN, RCPT, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-2379237-2-ND 50AJ0375
Product Name Circular Connector Assemblies Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11022TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1213 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2958-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details