TE Connectivity High Speed Pluggable IO Connectors & Cages 2378765-1

Description
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Tail Plating Material : Gold Flash Electrical Characteristics Data Rate (Max) (GBS) : 112 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Receptacle Assembly Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -50 - 85 DEGC  [-58 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Tail Plating Material : Gold Flash Electrical Characteristics Data Rate (Max) (GBS) : 112 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Receptacle Assembly Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -50 - 85 DEGC  [-58 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2378765-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2378765-1
High Speed Pluggable IO Connectors & Cages 2378765-1
Configuration Features Number of Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Tail Plating Material : Gold Flash Electrical Characteristics Data Rate (Max) (GBS) : 112 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP Other Included Lightpipe : No Packaging Features Packaging Method : Reel Product Type Features Pluggable Form Factor : SFP-DD Pluggable I/O Product Type : Receptacle Assembly Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -50 - 85 DEGC  [-58 - 185 DEGF ]

Configuration Features


  • Number of Positions : 20

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Tail Plating Material : Gold Flash

Electrical Characteristics


  • Data Rate (Max) (GBS) : 112

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : High Speed Data
  • Pluggable I/O Applications : SFP

Other


  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Pluggable Form Factor : SFP-DD
  • Pluggable I/O Product Type : Receptacle Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -50 - 85 DEGC  [-58 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2378765-1TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2378765-1TR-ND
Pluggable Connector Assemblies 17-2378765-1TR-ND
SFP112 RECEPTACLE CONNECTOR

SFP112 RECEPTACLE CONNECTOR

Buy Now Datasheet
Pluggable Connector Assemblies - 17-2378765-1CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2378765-1CT-ND
Pluggable Connector Assemblies 17-2378765-1CT-ND
SFP112 RECEPTACLE CONNECTOR

SFP112 RECEPTACLE CONNECTOR

Buy Now Datasheet
Pluggable Connector Assemblies - 2378765-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2378765-1
Pluggable Connector Assemblies 2378765-1
SFP112 RECEPTACLE CONNECTOR

SFP112 RECEPTACLE CONNECTOR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2378765-1 17-2378765-1TR-ND 2378765-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Pluggable Connector Assemblies
Termination Surface Mount Solder
Unlock Full Specs
to access all available technical data