TE Connectivity Hand Crimping Tools 2378733-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 2378733-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
2378733-1
Hand Crimping Tools 2378733-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Cannot be Certified
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : SDE Crimp Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2378733-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2378733-1-ND
Crimpers, Applicators, Presses 2132-2378733-1-ND
SDE F .187 POS LOCK 20-24 AWG AS

SDE F .187 POS LOCK 20-24 AWG AS

Buy Now Datasheet
Crimp Tool, Ratchet, 24-20Awg; Crimp Tool Type Buchanan Te Connectivity - 47AK6136 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 24-20Awg; Crimp Tool Type Buchanan Te Connectivity
47AK6136
Crimp Tool, Ratchet, 24-20Awg; Crimp Tool Type Buchanan Te Connectivity 47AK6136
CRIMP TOOL, RATCHET, 24-20AWG; Crimp Tool Type:Ratchet; For Use With:AMP Positive Lock 0.187 24-20AWG Terminals; Product Range:SDE-SA Series RoHS Compliant: NA

CRIMP TOOL, RATCHET, 24-20AWG; Crimp Tool Type:Ratchet; For Use With:AMP Positive Lock 0.187 24-20AWG Terminals; Product Range:SDE-SA Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2378733-1 2132-2378733-1-ND 47AK6136
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Ratchet, 24-20Awg; Crimp Tool Type Buchanan Te Connectivity
Application / Connector Type General Application Quick Connects Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803212-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1762943-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633471-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1-1579028-3 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details